Status: | Unknown |
---|---|
Series: | CRGS Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
30
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
26
in stock
|
Buy Now | |
element14
from US$0.16
|
26
in stock
|
Buy Now | |
Farnell
from US$0.31
|
26
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
TE Store
from US$0.92
|
-
|
Buy Now |
Resistor Case Style | 2010 [5025 Metric] |
---|---|
Resistance | 4.7kohm |
Product Range | CRGS Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 750mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Thick Film Resistors-SMD CRGS2010 5% 4K7 | Rapid Electronics |
TE Connectivity - AMP Thick Film Resistor CRGS 2010 5% 4K7 | Distrelec |
CRGS2010 Anti-Surge Resistor 5% 4K7 | RS |
Res, 4K7, 5%, 2010, Thick Film | Newark Electronics |
RES, 4K7, 5%, 2010, THICK FILM | element14 |
SMD Chip Resistor, 4.7 kOhm, ± 5%, 750 mW, 2010 [5025 Metric], Thick Film, Anti-Surge | Avnet America |
Special Order: CRGS2010 5% 4K7 Resistance Value: 4.7K Ω Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Surface Mount Resistor | 4.7K Ω Thick Film General Purpose Resistor 5 % | Part Number: CRGS2010J4K7 | Internal Number: 4-2176251-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CRGS2010J4K7?
Additional datasheets, footprints and schematics for CRGS2010J4K7 are listed on our Part Details page. You can also find images and similar parts to CRGS2010J4K7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRGS2010J4K7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGS2010J4K7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRGS2010J4K7 fall under?
The CRGS2010J4K7 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRGS2010J4K7 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRGS2010J4K7 you can contact the distributor directly for product support, shipping queries etc.
Is the CRGS2010J4K7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRGS2010J4K7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS and Newark Electronics have stock available or on a lead time for CRGS2010J4K7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRGS2010J4K7 often in real-time on the comparison pages.
What if I can't find stock of CRGS2010J4K7?
You can fill out our help required form which you can use to request a quote for CRGS2010J4K7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.