Status: | Unknown |
---|---|
Series: | CRGS Series |
RoHS: | Unknown |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 15kohm |
Product Range | CRGS Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 600mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Res, 15K, 5%, 1206, Thick Film | Newark Electronics |
RES, 15K, 5%, 1206, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a CRGS1206J15K?
Additional datasheets, footprints and schematics for CRGS1206J15K are listed on our Part Details page. You can also find images and similar parts to CRGS1206J15K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRGS1206J15K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGS1206J15K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRGS1206J15K fall under?
The CRGS1206J15K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRGS1206J15K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRGS1206J15K you can contact the distributor directly for product support, shipping queries etc.
Is the CRGS1206J15K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRGS1206J15K have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CRGS1206J15K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRGS1206J15K often in real-time on the comparison pages.
What if I can't find stock of CRGS1206J15K?
You can fill out our help required form which you can use to request a quote for CRGS1206J15K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.