Status: | Unknown |
---|---|
Series: | CRG Series |
RoHS: | Unknown |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 12ohm |
Product Range | CRG Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 250mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Res, 12R, 5%, 0603, Thick Film | Newark Electronics |
RES, 12R, 5%, 0603, THICK FILM | element14 |
CRGS0603 Anti-Surge Resistor 5% 12R | RS |
Where can I find additional details, specifications and documents for a CRGS0603J12R?
Additional datasheets, footprints and schematics for CRGS0603J12R are listed on our Part Details page. You can also find images and similar parts to CRGS0603J12R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRGS0603J12R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGS0603J12R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRGS0603J12R fall under?
The CRGS0603J12R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRGS0603J12R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRGS0603J12R you can contact the distributor directly for product support, shipping queries etc.
Is the CRGS0603J12R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRGS0603J12R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for CRGS0603J12R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRGS0603J12R often in real-time on the comparison pages.
What if I can't find stock of CRGS0603J12R?
You can fill out our help required form which you can use to request a quote for CRGS0603J12R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.