Status: | Unknown |
---|---|
Series: | CRG Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
170
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
6,459
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
6,459
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
6,459
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
TE Store
from US$0.66
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 330kohm |
Product Range | CRG Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Crgh2512 5% 330K 2W |Neohm Te Connectivity CRGH2512J330K | Newark Electronics |
Thick Film Resistors-SMD CRGH2512 5% 330K 2W | Rapid Electronics |
CRGH Series Resistor 2512 5% 330K 2W | RS |
Res Thick Film 2512 330K Ohm 5% 2W ±100ppm/°C Molded SMD SMD T/R | Avnet America |
RES, 330K, 5%, 2W, 2512, THICK FILM | element14 |
Special Order: CRGH2512 5% 330K 2W Resistance Value: 330K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Surface Mount Resistor | 330K Ω Thick Film Power Resistor 5 % | Part Number: CRGH2512J330K | Internal Number: 3-1879502-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CRGH2512J330K?
Additional datasheets, footprints and schematics for CRGH2512J330K are listed on our Part Details page. You can also find images and similar parts to CRGH2512J330K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRGH2512J330K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGH2512J330K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRGH2512J330K fall under?
The CRGH2512J330K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRGH2512J330K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRGH2512J330K you can contact the distributor directly for product support, shipping queries etc.
Is the CRGH2512J330K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRGH2512J330K have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and Avnet America have stock available or on a lead time for CRGH2512J330K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRGH2512J330K often in real-time on the comparison pages.
What if I can't find stock of CRGH2512J330K?
You can fill out our help required form which you can use to request a quote for CRGH2512J330K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.