Status: | Unknown |
---|---|
Series: | CRGH Series |
RoHS: | Unknown |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 1.8kohm |
Product Range | CRGH Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 500mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CRGH Series Resistor 1206 5% 1K8 0.5W | RS |
Surface Mount Thick Film Resistor, Crg Series, 1.8 Kohm, 500 Mw, - 5%, 200 V Rohs Compliant: Yes |Te Connectivity CRGH1206J1K8 | Newark Electronics |
RES, 1K8, 5%, 0.5W, 1206, THICK FILM | element14 |
Special Order: CRGH1206 5% 1K8 0.5W Resistance Value: 1.8K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Surface Mount Resistor | 1.8K Ω Thick Film Power Resistor 5 % | Part Number: CRGH1206J1K8 | Internal Number: 7-1879497-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CRGH1206J1K8?
Additional datasheets, footprints and schematics for CRGH1206J1K8 are listed on our Part Details page. You can also find images and similar parts to CRGH1206J1K8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRGH1206J1K8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGH1206J1K8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRGH1206J1K8 fall under?
The CRGH1206J1K8 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRGH1206J1K8 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRGH1206J1K8 you can contact the distributor directly for product support, shipping queries etc.
Is the CRGH1206J1K8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRGH1206J1K8 have stock available?
Authorised distributors including RS, Newark Electronics, element14, TE Store and Farnell have stock available or on a lead time for CRGH1206J1K8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRGH1206J1K8 often in real-time on the comparison pages.
What if I can't find stock of CRGH1206J1K8?
You can fill out our help required form which you can use to request a quote for CRGH1206J1K8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.