Status: | Unknown |
---|---|
Series: | CRG Series |
RoHS: | Unknown |
Prices starting from US$0.0102
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0125
|
66,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.0190
|
800,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0137
|
800,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0102
|
800,000
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
800,000
in stock
|
Buy Now | |
element14
from US$0.0139
|
330
in stock
|
Buy Now | |
Farnell
from US$0.0130
|
330
in stock
|
Buy Now | |
Avnet America
from US$0.0122
|
-
|
Buy Now | |
RS Americas
from US$0.0190
|
-
|
Buy Now | |
TE Store
from US$0.07
|
-
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 120ohm |
Product Range | CRG Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 500mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Crgh1206 5% 120R 0.5W |Neohm Te Connectivity CRGH1206J120R | Newark Electronics |
Thick Film Resistors-SMD CRGH1206 5% 120R 0.5W | Rapid Electronics |
TE Connectivity - AMP Thick Film Resistor CRGH 1206 5% 120R | Distrelec |
CRGH Series Resistor 1206 5% 120R 0.5W | RS |
RES, 120R, 5%, 0.5W, 1206, THICK FILM | element14 |
SMD Chip Resistor, 120 Ohm, ± 5%, 500 mW, 1206 [3216 Metric], Thick Film, High Power | Avnet America |
Resistor, CRGH Series, 1206 Case, 120Ohms +/-5% 0.5W +/-200ppm/degC | TE Connectivity CRGH1206J120R | RS Americas |
Special Order: CRGH1206 5% 120R 0.5W Resistance Value: 120 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Surface Mount Resistor | 120 Ω Thick Film Power Resistor 5 % | Part Number: CRGH1206J120R | Internal Number: 5-1879497-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CRGH1206J120R?
Additional datasheets, footprints and schematics for CRGH1206J120R are listed on our Part Details page. You can also find images and similar parts to CRGH1206J120R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRGH1206J120R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGH1206J120R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRGH1206J120R fall under?
The CRGH1206J120R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRGH1206J120R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRGH1206J120R you can contact the distributor directly for product support, shipping queries etc.
Is the CRGH1206J120R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRGH1206J120R have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for CRGH1206J120R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRGH1206J120R often in real-time on the comparison pages.
What if I can't find stock of CRGH1206J120R?
You can fill out our help required form which you can use to request a quote for CRGH1206J120R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.