Status: | Unknown |
---|---|
Series: | CRGH Series |
RoHS: | Unknown |
Prices starting from US$0.0098
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0138
|
38,989
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
207,088
in stock
|
Buy Now | |
Newark Electronics
from US$0.0140
|
140,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0115
|
140,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0098
|
140,000
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
140,000
in stock
|
Buy Now | |
element14
from US$0.0110
|
15,000
in stock
|
Buy Now | |
Farnell
from US$0.0099
|
15,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0115
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0101
|
-
|
Buy Now | |
RS Americas
from US$0.0150
|
-
|
Buy Now |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 10kohm |
Product Range | CRGH Series |
Voltage Rating | 150V |
Resistor Element Material | Thick Film |
Power Rating | 330mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CRGH0805 1% 10K 0.33W Resistance Value: 10K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Surface Mount Resistor | 10K Ω Thick Film Power Resistor 1 % | Part Number: CRGH0805F10K | Internal Number: 9-1879510-1 | TE Connectivity | TE Store |
Crgh0805 1% 10K 0.33W Rohs Compliant: Yes |Neohm Te Connectivity CRGH0805F10K | Newark Electronics |
Thick Film Resistors-SMD CRGH0805 1% 10K 0.33W | Rapid Electronics |
TE Connectivity - AMP Thick Film Resistor CRGH 0805 1% 10K | Distrelec |
CRGH Series Resistor 0805 1% 10K 0.33W | RS |
RES, 10K, 1%, 0.33W, 0805, THICK FILM | element14 |
10K OHM .33W 1% | TTI Europe |
Res Thick Film 0805 10K Ohm 1% 1/3W ±100ppm/°C Molded SMD SMD T/R | Avnet America |
Resistor, Thick Film, Surface Mnt, 0805 10kOhm +/-1% 0.33W +/-200ppm/degC | TE Connectivity CRGH0805F10K | RS Americas |
Where can I find additional details, specifications and documents for a CRGH0805F10K?
Additional datasheets, footprints and schematics for CRGH0805F10K are listed on our Part Details page. You can also find images and similar parts to CRGH0805F10K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRGH0805F10K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGH0805F10K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRGH0805F10K fall under?
The CRGH0805F10K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRGH0805F10K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRGH0805F10K you can contact the distributor directly for product support, shipping queries etc.
Is the CRGH0805F10K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRGH0805F10K have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for CRGH0805F10K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRGH0805F10K often in real-time on the comparison pages.
What if I can't find stock of CRGH0805F10K?
You can fill out our help required form which you can use to request a quote for CRGH0805F10K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.