Status: | Unknown |
---|---|
Series: | CRGH Series |
RoHS: | Unknown |
Prices starting from US$0.0043
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0050
|
5,100
in stock
|
Buy Now | |
TE Store
from US$0.0200
|
136,079
in stock
|
Buy Now | |
Newark Electronics
from US$0.0100
|
30,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0050
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0066
|
30,000
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
30,000
in stock
|
Buy Now | |
element14
from US$0.0059
|
19,226
in stock
|
Buy Now | |
Farnell
from US$0.0095
|
19,226
in stock
|
Buy Now | |
Avnet America
from US$0.0057
|
-
|
Buy Now | |
RS Americas
from US$0.0070
|
-
|
Buy Now | |
TTI Europe
from US$0.0043
|
-
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 100ohm |
Product Range | CRGH Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 200mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CRGH0603 5% 100R 0.2W Resistance Value: 100 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Surface Mount Resistor | 100 Ω Thick Film Power Resistor 5 % | Part Number: CRGH0603J100R | Internal Number: 4-1879494-9 | TE Connectivity | TE Store |
Crgh0603 5% 100R 0.2W |Neohm Te Connectivity CRGH0603J100R | Newark Electronics |
Thick Film Resistors-SMD CRGH0603 5% 100R 0.2W | Rapid Electronics |
TE Connectivity - AMP Thick Film Resistor CRGH 0603 5% 100R | Distrelec |
RES, 100R, 0.2W, 5%, 0603, THICK FILM | element14 |
CRGH Series Resistor 0603 5% 100R 0.2W | RS |
SMD Chip Resistor, 100 Ohm, ± 5%, 200 mW, 0603 [1608 Metric], Thick Film, High Power | Avnet America |
Resistor, Thick Film, 0603 Case, 100Ohm +/-5% 0.2W +/-200ppm/degC | TE Connectivity CRGH0603J100R | RS Americas |
100 OHM .2W 5% | TTI Europe |
Where can I find additional details, specifications and documents for a CRGH0603J100R?
Additional datasheets, footprints and schematics for CRGH0603J100R are listed on our Part Details page. You can also find images and similar parts to CRGH0603J100R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRGH0603J100R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGH0603J100R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRGH0603J100R fall under?
The CRGH0603J100R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRGH0603J100R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRGH0603J100R you can contact the distributor directly for product support, shipping queries etc.
Is the CRGH0603J100R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRGH0603J100R have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for CRGH0603J100R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRGH0603J100R often in real-time on the comparison pages.
What if I can't find stock of CRGH0603J100R?
You can fill out our help required form which you can use to request a quote for CRGH0603J100R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.