Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resistor Case Style | 0201 [0603 Metric] |
---|---|
Resistance | 953kohm |
Product Range | - |
Voltage Rating | 25V |
Resistor Element Material | Thick Film |
Power Rating | 50mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Resistor Mounting | Surface Mount Device |
RES, 953K, 1%, 0.05W, 0201, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a CRG0201F953K?
Additional datasheets, footprints and schematics for CRG0201F953K are listed on our Part Details page. You can also find images and similar parts to CRG0201F953K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRG0201F953K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRG0201F953K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRG0201F953K fall under?
The CRG0201F953K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRG0201F953K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRG0201F953K you can contact the distributor directly for product support, shipping queries etc.
Is the CRG0201F953K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRG0201F953K have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CRG0201F953K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRG0201F953K often in real-time on the comparison pages.
What if I can't find stock of CRG0201F953K?
You can fill out our help required form which you can use to request a quote for CRG0201F953K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.