Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resistor Case Style | 0201 [0603 Metric] |
---|---|
Resistance | 86.6kohm |
Product Range | - |
Voltage Rating | 25V |
Resistor Element Material | Thick Film |
Power Rating | 50mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Crg0201 1% 86K6 |Neohm Te Connectivity CRG0201F86K6 | Newark Electronics |
RES, 86K6, 1%, 0.05W, 0201, THICK FILM | Farnell |
SMD Chip Resistor, 86.6 kOhm, ± 1%, 50 mW, 0201 [0603 Metric], Thick Film, High Power | Avnet America |
Where can I find additional details, specifications and documents for a CRG0201F86K6?
Additional datasheets, footprints and schematics for CRG0201F86K6 are listed on our Part Details page. You can also find images and similar parts to CRG0201F86K6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRG0201F86K6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRG0201F86K6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRG0201F86K6 fall under?
The CRG0201F86K6 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRG0201F86K6 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRG0201F86K6 you can contact the distributor directly for product support, shipping queries etc.
Is the CRG0201F86K6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRG0201F86K6 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for CRG0201F86K6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRG0201F86K6 often in real-time on the comparison pages.
What if I can't find stock of CRG0201F86K6?
You can fill out our help required form which you can use to request a quote for CRG0201F86K6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.