Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Prices starting from US$0.0348
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Crcw2512 200 2R7 5% E67 E3 Rohs Compliant: Yes |Vishay CRCW25122R70JNEG | Newark Electronics |
RES SMD 2.7 OHM 5% 1W 2512 | Future Electronics |
SMD Chip Resistor, 2.7 Ohm, ± 5%, 1 W, 2512 [6332 Metric], Thick Film, General Purpose | Avnet America |
51P1200 | element14 |
2.7 OHM 5% | TTI Europe |
RES, THICK FILM, 2R7, 5%, 0.5W, 2512 | Farnell |
SMD Chip Resistor, 2.7 Ohm, � 5%, 1 W, 2512 [6332 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW25122R70JNEG?
Additional datasheets, footprints and schematics for CRCW25122R70JNEG are listed on our Part Details page. You can also find images and similar parts to CRCW25122R70JNEG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW25122R70JNEG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW25122R70JNEG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW25122R70JNEG fall under?
The CRCW25122R70JNEG is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW25122R70JNEG when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW25122R70JNEG you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW25122R70JNEG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW25122R70JNEG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for CRCW25122R70JNEG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW25122R70JNEG often in real-time on the comparison pages.
What if I can't find stock of CRCW25122R70JNEG?
You can fill out our help required form which you can use to request a quote for CRCW25122R70JNEG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.