Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
157,981
in stock
|
Buy Now | |
element14
from US$0.12
|
176,304
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
157,981
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
42,000
in stock
|
Buy Now | |
RS Americas
from US$0.0300
|
24,908
in stock
|
Buy Now | |
Chip One Stop
from US$0.0492
|
7,487
in stock
|
Buy Now | |
Avnet Abacus
-
|
32,000
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.0348
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 0R, 1W, 2512, THICK FILM | element14 |
Res, 0R, 1W, 2512, Thick Film | Newark Electronics |
CRCW Series 2512 1 W 0 O Jumper Surface Mount Thick Film Chip Resistor | Future Electronics |
Resistor, Thick Film, 0 Ohms, 1 W, 0 Ohms Jumper, SMT, TCR 0 ppm/DegC, Cut Tape | Vishay Dale CRCW25120000Z0EG | RS Americas |
Zero Ohm Resistor, Jumper, Thick Film, 1 W, 7 A, 2512 [6432 Metric], Surface Mount | Avnet Abacus |
RC2512 0R I=7A | Rutronik |
ZERO OHM JUMPER | TTI Europe |
Where can I find additional details, specifications and documents for a CRCW25120000Z0EG?
Additional datasheets, footprints and schematics for CRCW25120000Z0EG are listed on our Part Details page. You can also find images and similar parts to CRCW25120000Z0EG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW25120000Z0EG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW25120000Z0EG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW25120000Z0EG fall under?
The CRCW25120000Z0EG is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW25120000Z0EG when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW25120000Z0EG you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW25120000Z0EG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW25120000Z0EG have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and RS Americas have stock available or on a lead time for CRCW25120000Z0EG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW25120000Z0EG often in real-time on the comparison pages.
What if I can't find stock of CRCW25120000Z0EG?
You can fill out our help required form which you can use to request a quote for CRCW25120000Z0EG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.