Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, Thick Film, 1K2, 5%, 0.75W, 2010, Reel | Newark Electronics |
1.2 kOhms ▒5% 0.75 W 2010 (5025 Metric) Automotive Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 1.2 kOhm, ± 5%, 750 mW, 2010 [5025 Metric], Thick Film, General Purpose | Avnet America |
Resistor | RS Americas |
SMD Chip Resistor, 1.2 kOhm, � 5%, 750 mW, 2010 [5025 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW20101K20JNEF?
Additional datasheets, footprints and schematics for CRCW20101K20JNEF are listed on our Part Details page. You can also find images and similar parts to CRCW20101K20JNEF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW20101K20JNEF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW20101K20JNEF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW20101K20JNEF fall under?
The CRCW20101K20JNEF is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW20101K20JNEF when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW20101K20JNEF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW20101K20JNEF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW20101K20JNEF have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CRCW20101K20JNEF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW20101K20JNEF often in real-time on the comparison pages.
What if I can't find stock of CRCW20101K20JNEF?
You can fill out our help required form which you can use to request a quote for CRCW20101K20JNEF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.