Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Prices starting from US$0.0239
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
42,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
8,732
in stock
|
Buy Now | |
element14
from US$0.10
|
8,732
in stock
|
Buy Now | |
Farnell
from US$0.10
|
8,732
in stock
|
Buy Now | |
Chip One Stop
from US$0.0239
|
1,139
in stock
|
Buy Now | |
Avnet Abacus
-
|
88,000
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.0302
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CRCW2010 Resistor T/R 0.5W,1%,100R | RS |
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 750 Mw, - 1%, 400 V Rohs Compliant: Yes |Vishay CRCW2010100RFKEF | Newark Electronics |
RES, 100R, 1%, 0.75W, 2010, THICK FILM | element14 |
SMD Chip Resistor, 100 Ohm, � 1%, 750 mW, 2010 [5025 Metric], Thick Film, General Purpose | Avnet Abacus |
RC2010 100R 1% 0,75W TK100 | Rutronik |
CRCW Series 2010 0.75 W 100 Ohm ▒1 % ▒100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 100 Ohm, ± 1%, 750 mW, 2010 [5025 Metric], Thick Film, General Purpose | Avnet America |
Resistor | RS Americas |
100 OHM 1% | TTI Europe |
Where can I find additional details, specifications and documents for a CRCW2010100RFKEF?
Additional datasheets, footprints and schematics for CRCW2010100RFKEF are listed on our Part Details page. You can also find images and similar parts to CRCW2010100RFKEF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW2010100RFKEF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW2010100RFKEF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW2010100RFKEF fall under?
The CRCW2010100RFKEF is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW2010100RFKEF when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW2010100RFKEF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW2010100RFKEF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW2010100RFKEF have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for CRCW2010100RFKEF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW2010100RFKEF often in real-time on the comparison pages.
What if I can't find stock of CRCW2010100RFKEF?
You can fill out our help required form which you can use to request a quote for CRCW2010100RFKEF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.