Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, Aec-Q200, Thick Film, 100K, 1210 | Newark Electronics |
Thick Film Res - 1210 1% 100000 Ohms | Future Electronics |
SMD Chip Resistor, 100 kOhm, ± 1%, 750 mW, 1210 [3225 Metric], Thick Film, High Power Pulse Proof | Avnet America |
SMD Chip Resistor, 100 kOhm, � 1%, 750 mW, 1210 [3225 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW1210100KFKEAHP?
Additional datasheets, footprints and schematics for CRCW1210100KFKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW1210100KFKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW1210100KFKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW1210100KFKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW1210100KFKEAHP fall under?
The CRCW1210100KFKEAHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW1210100KFKEAHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW1210100KFKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW1210100KFKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW1210100KFKEAHP have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for CRCW1210100KFKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW1210100KFKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW1210100KFKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW1210100KFKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.