Status: | Unknown |
---|---|
Series: | D/CRCW |
RoHS: | Not Compliant |
Prices starting from US$0.0491
Stability ÃŽâ€R/R = 1 % for 1000 h at 70 °C |
Lead (Pb)-bearing termination plating on Ni barrier layer |
Metal glaze on high quality ceramic |
Datasheet |
---|
D/CRCW |
Markings |
---|
Surface Mount Resistor Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 500 Mw, 200 V Rohs Compliant: No |Vishay CRCW12100000ZSTA | Newark Electronics |
RES, 0R, 0.5W, 1210, THICK FILM | element14 |
CRCW Series 1210 0 Ohm JUMPER Thick Film Chip Resistor | Future Electronics |
Zero Ohm Resistor, Jumper, 1210 [3225Metric], Thick Film, 500 mW, 5 A, Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a CRCW12100000ZSTA?
Additional datasheets, footprints and schematics for CRCW12100000ZSTA are listed on our Part Details page. You can also find images and similar parts to CRCW12100000ZSTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW12100000ZSTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW12100000ZSTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW12100000ZSTA you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW12100000ZSTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW12100000ZSTA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for CRCW12100000ZSTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW12100000ZSTA often in real-time on the comparison pages.
What if I can't find stock of CRCW12100000ZSTA?
You can fill out our help required form which you can use to request a quote for CRCW12100000ZSTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.