Status: | Unknown |
---|---|
Series: | D/CRCW-IF e3 |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
4,250
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
10,060
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
6,850
in stock
|
Buy Now | |
element14
from US$0.08
|
6,850
in stock
|
Buy Now | |
Farnell
from US$0.09
|
6,850
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
High pulse performance, up to 10 kW |
High pulse voltage up to 4 kV, 1.2 µs / 50 µs |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
Applications |
---|
DC-DC converters |
On-board chargers |
Lighting ballasts |
Datasheet |
---|
D/CRCW-IF e3 |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Support Tools |
---|
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 4.7 Ohm, 250 Mw, 5%, 200 V Rohs Compliant: Yes |Vishay CRCW12064R70JNEAIF | Newark Electronics |
RES, 4R7, 5%, 0.25W, 1206, THICK FILM | element14 |
CRCW Pulse proof Resistor 1206 4R7 1% | RS |
Vishay AEC-Q200 Pulse Proof Thick Film Chip Resistor 4.7Ohm ± | Distrelec |
CRCW Series 1206 0.25 W 4.7 O ▒5 % ▒200 ppm/K Pulse Proof Thick Film Resistor | Future Electronics |
SMD Chip Resistor, 4.7 Ohm, ± 5%, 250 mW, 1206 [3216 Metric], Thick Film, Pulse Proof | Avnet America |
Resistor | RS Americas |
4.7 OHM .25W 5% | TTI Europe |
SMD Chip Resistor, 4.7 Ohm, � 5%, 250 mW, 1206 [3216 Metric], Thick Film, Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW12064R70JNEAIF?
Additional datasheets, footprints and schematics for CRCW12064R70JNEAIF are listed on our Part Details page. You can also find images and similar parts to CRCW12064R70JNEAIF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW12064R70JNEAIF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW12064R70JNEAIF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW12064R70JNEAIF fall under?
The CRCW12064R70JNEAIF is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW12064R70JNEAIF when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW12064R70JNEAIF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW12064R70JNEAIF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW12064R70JNEAIF have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for CRCW12064R70JNEAIF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW12064R70JNEAIF often in real-time on the comparison pages.
What if I can't find stock of CRCW12064R70JNEAIF?
You can fill out our help required form which you can use to request a quote for CRCW12064R70JNEAIF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.