Status: | Unknown |
---|---|
Series: | D/CRCW |
RoHS: | Not Compliant |
Prices starting from US$0.0146
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0232
|
4,201
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
4,201
in stock
|
Buy Now | |
element14
from US$0.0213
|
4,201
in stock
|
Buy Now | |
Future Electronics
from US$0.0202
|
-
|
Buy Now | |
Avnet America
from US$0.0146
|
-
|
Buy Now | |
TTI Europe
from US$0.0225
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stability ÃŽâ€R/R = 1 % for 1000 h at 70 °C |
Lead (Pb)-bearing termination plating on Ni barrier layer |
Metal glaze on high quality ceramic |
Datasheet |
---|
D/CRCW |
Markings |
---|
Surface Mount Resistor Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 49.9 Ohm, 250 Mw, 1%, 200 V Rohs Compliant: No |Vishay CRCW120649R9FKTA | Newark Electronics |
RES, 49R9, 1%, 0.25W, 1206, THICK FILM | element14 |
CRCW Series 1206 0.25 W 49.9 O ▒1% ▒100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 49.9 Ohm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet America |
49.9 OHM 1% | TTI Europe |
SMD Chip Resistor, 49.9 Ohm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW120649R9FKTA?
Additional datasheets, footprints and schematics for CRCW120649R9FKTA are listed on our Part Details page. You can also find images and similar parts to CRCW120649R9FKTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW120649R9FKTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW120649R9FKTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW120649R9FKTA fall under?
The CRCW120649R9FKTA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW120649R9FKTA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW120649R9FKTA you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW120649R9FKTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW120649R9FKTA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for CRCW120649R9FKTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW120649R9FKTA often in real-time on the comparison pages.
What if I can't find stock of CRCW120649R9FKTA?
You can fill out our help required form which you can use to request a quote for CRCW120649R9FKTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.