Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0252
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0350
|
5,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0252
|
85,000
in stock
|
Buy Now | |
Avnet America
from US$0.0266
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0319
|
5,000
in stock
|
Buy Now | |
element14
from US$0.0353
|
4,996
in stock
|
Buy Now | |
Farnell
from US$0.0350
|
4,996
in stock
|
Buy Now | |
Avnet Abacus
-
|
25,000
in stock
|
Buy Now | |
Rutronik
from US$0.0499
|
-
|
Buy Now | |
Avnet Asia
from US$0.0399
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
10 OHM .75W 5% | TTI Europe |
SMD Chip Resistor, 10 Ohm, ± 5%, 750 mW, 1206 [3216 Metric], Thick Film, High Power Pulse Proof | Avnet America |
Res, Aec-Q200, Thick Film, 10R, 1206 | Newark Electronics |
CRCW Series 1206 10 Ohm â–’5% 0.75 W â–’200 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
RES, 10R, 5%, 0.75W, 1206, THICK FILM | element14 |
SMD Chip Resistor, 10 Ohm, � 5%, 750 mW, 1206 [3216 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
HP1206 10R 5% 0,75W HIGHPOWER | Rutronik |
Where can I find additional details, specifications and documents for a CRCW120610R0JNEAHP?
Additional datasheets, footprints and schematics for CRCW120610R0JNEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW120610R0JNEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW120610R0JNEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW120610R0JNEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW120610R0JNEAHP fall under?
The CRCW120610R0JNEAHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW120610R0JNEAHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW120610R0JNEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW120610R0JNEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW120610R0JNEAHP have stock available?
Authorised distributors including TTI Europe, Avnet America, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for CRCW120610R0JNEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW120610R0JNEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW120610R0JNEAHP?
You can fill out our help required form which you can use to request a quote for CRCW120610R0JNEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.