Status: | Unknown |
---|---|
Series: | D/CRCW |
RoHS: | Not Compliant |
Stability ÃŽâ€R/R = 1 % for 1000 h at 70 °C |
Lead (Pb)-bearing termination plating on Ni barrier layer |
Metal glaze on high quality ceramic |
Datasheet |
---|
D/CRCW |
Markings |
---|
Surface Mount Resistor Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, Thick Film, 6R8, 1%, 0.125W, 0805 | Newark Electronics |
SMD Chip Resistor, 6.8 Ohm, ± 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet America |
RES, THICK FILM, 6R8, 1%, 0.125W, 0805 | element14 |
SMD Chip Resistor, 6.8 Ohm, � 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW08056R80FKTA?
Additional datasheets, footprints and schematics for CRCW08056R80FKTA are listed on our Part Details page. You can also find images and similar parts to CRCW08056R80FKTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW08056R80FKTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW08056R80FKTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW08056R80FKTA fall under?
The CRCW08056R80FKTA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW08056R80FKTA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW08056R80FKTA you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW08056R80FKTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW08056R80FKTA have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for CRCW08056R80FKTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW08056R80FKTA often in real-time on the comparison pages.
What if I can't find stock of CRCW08056R80FKTA?
You can fill out our help required form which you can use to request a quote for CRCW08056R80FKTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.