Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Prices starting from US$0.0043
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0170
|
13,901
in stock
|
Buy Now | |
Newark Electronics
from US$0.0080
|
13,901
in stock
|
Buy Now | |
element14
from US$0.0132
|
13,901
in stock
|
Buy Now | |
Future Electronics
from US$0.0056
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0043
|
-
|
Buy Now | |
TTI Europe
from US$0.0077
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, Thick Film, 549R, 1%, 0.125W, 0805 | Newark Electronics |
RES, THICK FILM, 549R, 1%, 0.125W, 0805 | element14 |
CRCW Series 0805 0.125 W 549 O ▒1% ▒100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 549 Ohm, ± 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet America |
549 OHM 1% | TTI Europe |
SMD Chip Resistor, 549 Ohm, � 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW0805549RFKEA?
Additional datasheets, footprints and schematics for CRCW0805549RFKEA are listed on our Part Details page. You can also find images and similar parts to CRCW0805549RFKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0805549RFKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0805549RFKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0805549RFKEA fall under?
The CRCW0805549RFKEA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW0805549RFKEA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0805549RFKEA you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0805549RFKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0805549RFKEA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for CRCW0805549RFKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0805549RFKEA often in real-time on the comparison pages.
What if I can't find stock of CRCW0805549RFKEA?
You can fill out our help required form which you can use to request a quote for CRCW0805549RFKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.