Status: | Unknown |
---|---|
Series: | CRCW-HR e3 Series |
RoHS: | Unknown |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 50Mohm |
Product Range | CRCW-HR e3 Series |
Voltage Rating | 150V |
Resistor Element Material | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 500ppm/K |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
RES, 50M, 5%, 0.125W, 0805, THICK FILM | element14 |
Res, Thick Film, 50M, 5%, 0.125W, 0805, Reel | Newark Electronics |
. | Future Electronics |
SMD Chip Resistor, 50 MOhm, ± 5%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 50 MOhm, � 5%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW080550M0JPEAHR?
Additional datasheets, footprints and schematics for CRCW080550M0JPEAHR are listed on our Part Details page. You can also find images and similar parts to CRCW080550M0JPEAHR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW080550M0JPEAHR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW080550M0JPEAHR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW080550M0JPEAHR fall under?
The CRCW080550M0JPEAHR is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRCW080550M0JPEAHR when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW080550M0JPEAHR you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW080550M0JPEAHR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW080550M0JPEAHR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for CRCW080550M0JPEAHR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW080550M0JPEAHR often in real-time on the comparison pages.
What if I can't find stock of CRCW080550M0JPEAHR?
You can fill out our help required form which you can use to request a quote for CRCW080550M0JPEAHR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.