Status: | Unknown |
---|---|
Series: | D/CRCW-IF e3 |
RoHS: | Unknown |
Prices starting from US$0.06
High pulse performance, up to 10 kW |
High pulse voltage up to 4 kV, 1.2 µs / 50 µs |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
Applications |
---|
DC-DC converters |
On-board chargers |
Lighting ballasts |
Datasheet |
---|
D/CRCW-IF e3 |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Support Tools |
---|
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
PS0603 4,7R 5% 0,1W PULSE/SURGE | Rutronik |
CRCW PULSE PROOF RESISTOR 0603 4R7 1% | RS |
RES SMD 4.7 OHM 5% 1/10W 0603 | Future Electronics |
SMD Chip Resistor, 4.7 Ohm, ± 5%, 100 mW, 0603 [1608 Metric], Thick Film, Pulse Proof | Avnet America |
Resistor | RS Americas |
RES, 4R7, 5%, 0.1W, 0603, THICK FILM | Farnell |
SMD Chip Resistor, 4.7 Ohm, � 5%, 100 mW, 0603 [1608 Metric], Thick Film, Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW06034R70JNEAIF?
Additional datasheets, footprints and schematics for CRCW06034R70JNEAIF are listed on our Part Details page. You can also find images and similar parts to CRCW06034R70JNEAIF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW06034R70JNEAIF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW06034R70JNEAIF price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW06034R70JNEAIF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW06034R70JNEAIF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW06034R70JNEAIF have stock available?
Authorised distributors including Rutronik, RS, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for CRCW06034R70JNEAIF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW06034R70JNEAIF often in real-time on the comparison pages.
What if I can't find stock of CRCW06034R70JNEAIF?
You can fill out our help required form which you can use to request a quote for CRCW06034R70JNEAIF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.