Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Prices starting from US$0.0016
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, Thick Film, 13R, 1%, 0.1W, 0603, Reel | Newark Electronics |
SMD Chip Resistor, 13 Ohm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
RES, 13R, 1%, 0.1W, 0603, THICK FILM | element14 |
13 OHM 1% | TTI Europe |
Vishay SMD Resistor 100mW, 13Ohm, 1%, 0603 | Distrelec |
SMD Chip Resistor, 13 Ohm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW060313R0FKEA?
Additional datasheets, footprints and schematics for CRCW060313R0FKEA are listed on our Part Details page. You can also find images and similar parts to CRCW060313R0FKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW060313R0FKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW060313R0FKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW060313R0FKEA fall under?
The CRCW060313R0FKEA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW060313R0FKEA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW060313R0FKEA you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW060313R0FKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW060313R0FKEA have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and TTI Europe have stock available or on a lead time for CRCW060313R0FKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW060313R0FKEA often in real-time on the comparison pages.
What if I can't find stock of CRCW060313R0FKEA?
You can fill out our help required form which you can use to request a quote for CRCW060313R0FKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.