Status: | Unknown |
---|---|
Series: | D/CRCW-IF e3 |
RoHS: | Compliant |
High pulse performance, up to 10 kW |
High pulse voltage up to 4 kV, 1.2 µs / 50 µs |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
Applications |
---|
DC-DC converters |
On-board chargers |
Lighting ballasts |
Datasheet |
---|
D/CRCW-IF e3 |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Support Tools |
---|
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES THKFLM D10/0402-IF 1R5 OHM 5% 200 ET7 E3 SMD | Avnet America |
RES, 1R5, 5%, 0.063W, 0402, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a CRCW04021R50JNEDIF?
Additional datasheets, footprints and schematics for CRCW04021R50JNEDIF are listed on our Part Details page. You can also find images and similar parts to CRCW04021R50JNEDIF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW04021R50JNEDIF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW04021R50JNEDIF price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW04021R50JNEDIF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW04021R50JNEDIF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CRCW04021R50JNEDIF have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for CRCW04021R50JNEDIF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW04021R50JNEDIF often in real-time on the comparison pages.
What if I can't find stock of CRCW04021R50JNEDIF?
You can fill out our help required form which you can use to request a quote for CRCW04021R50JNEDIF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.