Status: | Unknown |
---|---|
Series: | CRCW-IF e3 Series |
RoHS: | Unknown |
Prices starting from US$0.0037
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0037
|
No stock
|
Buy Now |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 1.2ohm |
Product Range | CRCW-IF e3 Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 63mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/K |
Automotive Qualification Standard | AEC-Q200 |
External Depth | 0.5mm |
External Length / Height | 0.35mm |
External Width | 1mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 10000 |
Resistor Mounting | Surface Mount Device |
RES, 1R2, 5%, 0.063W, 0402, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a CRCW04021R20JNEAIF?
Additional datasheets, footprints and schematics for CRCW04021R20JNEAIF are listed on our Part Details page. You can also find images and similar parts to CRCW04021R20JNEAIF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW04021R20JNEAIF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW04021R20JNEAIF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW04021R20JNEAIF fall under?
The CRCW04021R20JNEAIF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRCW04021R20JNEAIF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW04021R20JNEAIF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW04021R20JNEAIF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW04021R20JNEAIF have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CRCW04021R20JNEAIF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW04021R20JNEAIF often in real-time on the comparison pages.
What if I can't find stock of CRCW04021R20JNEAIF?
You can fill out our help required form which you can use to request a quote for CRCW04021R20JNEAIF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.