Status: | Unknown |
---|---|
Series: | D/CRCW-P e3 |
RoHS: | Unknown |
Prices starting from US$0.0237
Low temperature coefficient (± 50 ppm/K) and tight tolerances (± 0.5 %) |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res Thkflm D10/0402-P 1M0 Ohm 0.5% 50 Et7 E3 Smd Rohs Compliant: Yes |Vishay CRCW04021M00DHEDP | Newark Electronics |
CRCW Series 0402 0.063 W 1 MOhm ▒0.5 % ▒50 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 1 MOhm, ± 0.5%, 63 mW, 0402 [1005 Metric], Thick Film, Semi Precision | Avnet America |
RES, 1M, 0.5%, 0.063W, 0402, THICK FILM | element14 |
SMD Chip Resistor, 1 MOhm, � 0.5%, 63 mW, 0402 [1005 Metric], Thick Film, Semi Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW04021M00DHEDP?
Additional datasheets, footprints and schematics for CRCW04021M00DHEDP are listed on our Part Details page. You can also find images and similar parts to CRCW04021M00DHEDP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW04021M00DHEDP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW04021M00DHEDP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW04021M00DHEDP fall under?
The CRCW04021M00DHEDP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW04021M00DHEDP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW04021M00DHEDP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW04021M00DHEDP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW04021M00DHEDP have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CRCW04021M00DHEDP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW04021M00DHEDP often in real-time on the comparison pages.
What if I can't find stock of CRCW04021M00DHEDP?
You can fill out our help required form which you can use to request a quote for CRCW04021M00DHEDP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.