CRCW04020000Z0ED Resistors - Fixed Value by Vishay Intertechnology

Standard Thick Film Chip Resistors

Status: Unknown
Series: D/CRCW e3
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0018

Distributor Stock
Logo for RS
RS
from US$0.0050
19,400
in stock
Buy Now
Logo for element14
element14
from US$0.0074
11,714,823
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0050
11,144,823
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0036
11,144,823
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0026
5,720,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0026
1,730,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0018
330,000
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.0040
249,850
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.0043
64,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0034
50,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0041
48,800
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.0107
15,445
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
5,150,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0063
-
Buy Now

Features

Stability at different environmental conditions ΔR/R ≤ 1 % (1000 h rated power at 70 °C)
2 mm pitch packaging option for 0603 size
AEC-Q200 qualified
Applications
Automotive
Industrial
Telecommunication

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free Contact Us
GREEN Contact Us

Alternative Descriptions

RES, 0R, 0.063W, 0402, THICK FILM | element14
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 63 Mw, 50 V Rohs Compliant: Yes |Vishay CRCW04020000Z0ED | Newark Electronics
CRCW Series 0402 0.063 W 0 Ohm Jumper Surface Mount Thick Film Chip Resistor | Future Electronics
ZERO OHM JUMPER | TTI Europe
Zero Ohm Resistor, Jumper, 0402 [1005 Metric], Thick Film, 63 mW, 1.5 A, Surface Mount | Avnet America
Resistor, Thick Film, 0.063 W, 0 Ohms Jumper, SMT, 0402, TCR 0 ppm/DegC, TR | Vishay Dale CRCW04020000Z0ED | RS Americas
SMD Resistor 0402 0R Taped | Schukat Electronic
Resistor: thick film | Transfer Multisort Elektronik
D10-CRCW0402 0R | RS
Vishay SMD Jumper 63mW, 0Ohm, 0402 | Distrelec
RC0402 0R I=1,5A | Rutronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRCW04020000Z0ED?

Additional datasheets, footprints and schematics for CRCW04020000Z0ED are listed on our Part Details page. You can also find images and similar parts to CRCW04020000Z0ED on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRCW04020000Z0ED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW04020000Z0ED price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRCW04020000Z0ED fall under?

The CRCW04020000Z0ED is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.

Can I view similar or alternative parts?

You can view similar parts to CRCW04020000Z0ED when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW04020000Z0ED you can contact the distributor directly for product support, shipping queries etc.

Is the CRCW04020000Z0ED RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRCW04020000Z0ED have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for CRCW04020000Z0ED.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRCW04020000Z0ED often in real-time on the comparison pages.

What if I can't find stock of CRCW04020000Z0ED?

You can fill out our help required form which you can use to request a quote for CRCW04020000Z0ED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay