Status: | Unknown |
---|---|
Series: | CRCW0201 e3 |
RoHS: | Unknown |
High volume product suitable for commercial applications |
Pure tin solder contacts on Ni barrier layer provides compatibility with lead (Pb)-free and lead containing soldering processes |
Metal glaze on high quality ceramic |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, Thick Film, 909R, 1%, 0.05W, 0201, Reel | Newark Electronics |
Res Thick Film 0201 909 Ohm 1% 1/20W ▒200ppm/░C Molded SMD SMD Paper T/R | Future Electronics |
Res Thick Film 0201 909 Ohm 1% 1/20W ±200ppm/°C Molded SMD SMD Paper T/R | Avnet America |
RES, 909R, 1%, 0.05W, 0201, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a CRCW0201909RFNED?
Additional datasheets, footprints and schematics for CRCW0201909RFNED are listed on our Part Details page. You can also find images and similar parts to CRCW0201909RFNED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0201909RFNED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0201909RFNED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0201909RFNED fall under?
The CRCW0201909RFNED is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW0201909RFNED when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0201909RFNED you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0201909RFNED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0201909RFNED have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CRCW0201909RFNED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0201909RFNED often in real-time on the comparison pages.
What if I can't find stock of CRCW0201909RFNED?
You can fill out our help required form which you can use to request a quote for CRCW0201909RFNED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.