Status: | Unknown |
---|---|
Series: | CRCW e3 Series |
RoHS: | Unknown |
Resistor Case Style | 0201 [0603 Metric] |
---|---|
Resistance | 549kohm |
Product Range | CRCW e3 Series |
Voltage Rating | 30V |
Resistor Element Material | Thick Film |
Power Rating | 50mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/K |
Automotive Qualification Standard | - |
Resistor Mounting | Surface Mount Device |
Res, Thick Film, 549K, 1%, 0.05W, 0201, Reel | Newark Electronics |
Resistor Thick Film 0201 549k Ohm 1% 1/20W ±200ppm/K Molded Paper T/R | Avnet America |
RES, 549K, 1%, 0.05W, 0201, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a CRCW0201549KFNED?
Additional datasheets, footprints and schematics for CRCW0201549KFNED are listed on our Part Details page. You can also find images and similar parts to CRCW0201549KFNED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0201549KFNED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0201549KFNED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0201549KFNED fall under?
The CRCW0201549KFNED is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRCW0201549KFNED when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0201549KFNED you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0201549KFNED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0201549KFNED have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CRCW0201549KFNED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0201549KFNED often in real-time on the comparison pages.
What if I can't find stock of CRCW0201549KFNED?
You can fill out our help required form which you can use to request a quote for CRCW0201549KFNED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.