Status: | Unknown |
---|---|
Series: | CRCW0201 e3 |
RoHS: | Unknown |
Prices starting from US$0.0224
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0270
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0224
|
10,000
in stock
|
Buy Now | |
element14
from US$0.0243
|
9,450
in stock
|
Buy Now | |
Farnell
from US$0.0238
|
9,450
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0224
|
9,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.0228
|
-
|
Buy Now | |
RS Americas
from US$0.0440
|
-
|
Buy Now |
High volume product suitable for commercial applications |
Pure tin solder contacts on Ni barrier layer provides compatibility with lead (Pb)-free and lead containing soldering processes |
Metal glaze on high quality ceramic |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, Thick Film, 2K2, 0.05W, 0201 | Newark Electronics |
CRCW Series 0201 0.05 W 2.2 kOhm â–’1 % â–’100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
RES, 2K2, 1%, 0.05W, 0201, THICK FILM | element14 |
SMD Resistor 0201 50mW 1% 2K2 Taped | Schukat Electronic |
SMD Chip Resistor, 2.2 kOhm, � 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet Abacus |
SMD Chip Resistor, 2.2 kOhm, ± 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet America |
Resistor, Thick Film, Res 2.2 Kilohms, Pwr-Rtg 0.05 W, Tol 1%,SMT, TCR 36.6 ppm/C, TR | Vishay Dale CRCW02012K20FKED | RS Americas |
Where can I find additional details, specifications and documents for a CRCW02012K20FKED?
Additional datasheets, footprints and schematics for CRCW02012K20FKED are listed on our Part Details page. You can also find images and similar parts to CRCW02012K20FKED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW02012K20FKED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW02012K20FKED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW02012K20FKED fall under?
The CRCW02012K20FKED is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW02012K20FKED when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW02012K20FKED you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW02012K20FKED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW02012K20FKED have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for CRCW02012K20FKED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW02012K20FKED often in real-time on the comparison pages.
What if I can't find stock of CRCW02012K20FKED?
You can fill out our help required form which you can use to request a quote for CRCW02012K20FKED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.