Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CR6145-000 |
Prices starting from US$3.84
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$3.84
|
-
|
Buy Now |
Fluid Type | Water, Medical Fluids |
---|---|
Shrink Ratio | 2:1 |
Material | Medical Grade Crosslinked Polyolefin |
Color | Clear |
Flexibility | Flexible |
Recovered Inside Diameter (Max) | .015in, .33mm |
Recovered Wall Thickness (Nominal) | .01in, .31mm |
Expanded Inside Diameter (Min) | .047in, 1.19mm |
Cut Length | 1238.4mm, 48in |
Voltage (Max) | 1kV |
Product Source | US |
Packaging Method | Spool, Cut Piece, Stick |
Applicable Region | Global |
Wall Type | Single |
Product Family | MT-LWA |
Recovery Temperature | 110°C |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Resistant To | Fluids, Strain, Radiation Sterilization, Impact |
Shrink Temperature (Min) | 110°C |
Operating Temperature Range | -40 – 110°C |
Where can I find additional details, specifications and documents for a CR6145-000?
Additional datasheets, footprints and schematics for CR6145-000 are listed on our Part Details page. You can also find images and similar parts to CR6145-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR6145-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR6145-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR6145-000 fall under?
The CR6145-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CR6145-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR6145-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CR6145-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR6145-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for CR6145-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR6145-000 often in real-time on the comparison pages.
What if I can't find stock of CR6145-000?
You can fill out our help required form which you can use to request a quote for CR6145-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.