Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1899595-0,
RSTI-3952 |
No distributors results available
Conductor Material | Aluminum/Copper |
---|---|
Number of Cores | 1 |
Insulation Diameter | 28.9 – 36.4mm |
Cross-Section Range | 500mm² |
Conductor Diameter | 24 – 27.6mm |
Voltage Class | ≤ 12kV |
Design Specification | HD629.1-S2 |
UL Rating | No |
Emission Free | Yes |
Application Type | T-Connector |
Halogen Free | Yes |
Marine-Offshore-Shipbuilding Certified | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Installation Instruction | English |
Product Availability | AMERICAS, EMEA, ASIA, ANZPAC |
Cable Shield Style | Copper Wire |
Product Family | RSTI |
Bushing Type | 1250A, 630A |
Technology | Separable Connector |
Screened | Yes |
Connector Type | Mechanical |
Insulation | Polymeric |
Where can I find additional details, specifications and documents for a CR6085-000?
Additional datasheets, footprints and schematics for CR6085-000 are listed on our Part Details page. You can also find images and similar parts to CR6085-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR6085-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR6085-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR6085-000 fall under?
The CR6085-000 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.
Can I view similar or alternative parts?
You can view similar parts to CR6085-000 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR6085-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CR6085-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR6085-000 have stock available?
There is no stock from authorised distributors for CR6085-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR6085-000 often in real-time on the comparison pages.
What if I can't find stock of CR6085-000?
You can fill out our help required form which you can use to request a quote for CR6085-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.