Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Keying | CD |
---|---|
Number of Rows | 2 |
Number of Positions | 40 |
端子のタイプ | Socket |
Centerline (Pitch) | .099in |
Mating Alignment Type | Keyed |
Contact Retention | With |
Mating Hardware | Quick Disconnect |
Mating Alignment | With |
Mating Retention Type | Jackscrew |
Mating Retention | With |
Row-to-Row Spacing | .1in, 2.54mm |
Shell Size | 50.8 [2.0] |
Connector Style | Plug |
Shielded | No |
Sealable | Yes |
Product Type | Connector Kit |
Boxmount | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Rectangular MIL Spec Connectors MTCPQKT2P22SFCD | Sager |
Where can I find additional details, specifications and documents for a CR5573-000?
Additional datasheets, footprints and schematics for CR5573-000 are listed on our Part Details page. You can also find images and similar parts to CR5573-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR5573-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR5573-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR5573-000 fall under?
The CR5573-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to CR5573-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR5573-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CR5573-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR5573-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CR5573-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR5573-000 often in real-time on the comparison pages.
What if I can't find stock of CR5573-000?
You can fill out our help required form which you can use to request a quote for CR5573-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.