Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CR5323-000 |
材質システム コード | 20 |
---|---|
Adhesive Pre-Coat | Yes |
Material | Modified Fluoro-Elastomer |
Material Code | 51 |
Number of Branches/Legs | 3 |
Inside Diameter Range (Leg 2) | 6.6 – 13.2mm, .26 – .52in |
Inside Diameter Range (Body) | 6.6 – 19.8mm, .26 – .78in |
Inside Diameter Range (Leg 1) | 6.6 – 13.2mm, .26 – .52in |
Power Cable Accessory | No |
接着剤のタイプ | High Performance Pre-Coat Adhesive |
Molded Part Shape Code | 301A |
Adhesive Options | /164 Precoat |
Fluid/Chemical Resistance | Suitable for long term fluid immersion & elevated temperatures including fuel |
Molded Part Shape | T Shape |
Size Code | 511 |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Resistant To | Fluids |
Cable Accessories Transition Elastomeric Polymer Blend Black | Avnet America |
Heat Shrink Cable Boots & End Caps 301A511-51/164-0-CS1821 | Sager |
Where can I find additional details, specifications and documents for a CR5323-000?
Additional datasheets, footprints and schematics for CR5323-000 are listed on our Part Details page. You can also find images and similar parts to CR5323-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR5323-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR5323-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR5323-000 fall under?
The CR5323-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to CR5323-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR5323-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CR5323-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR5323-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CR5323-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR5323-000 often in real-time on the comparison pages.
What if I can't find stock of CR5323-000?
You can fill out our help required form which you can use to request a quote for CR5323-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.