Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CR3950-000 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Fluid Type | Medical Fluids, Water |
---|---|
Material | Medical Grade Crosslinked Polyolefin |
Flexibility | Very Flexible |
Color | Clear |
Shrink Ratio | 4:1 |
Recovered Wall Thickness (Nominal) | .02in, .5mm |
Recovered Inside Diameter (Max) | .046in, 1.17mm |
Expanded Inside Diameter (Min) | 2.36mm, .093in |
Voltage (Max) | 1kV |
Product Source | US |
Packaging Method | Cut Piece, Stick, Spool |
Applicable Region | Global |
Product Family | MT5500 |
Wall Type | Single |
Resistant To | Radiation Sterilization, Strain, Fluids, Impact |
Operating Temperature Range | -40 – 110°C |
Flammability | Non-Flame-Retardant |
Recovery Temperature | 110°C |
Fluid Resistance | Splash Protection, Moisture/Spray Protection |
Shrink Temperature (Min) | 110°C |
Where can I find additional details, specifications and documents for a CR3950-000?
Additional datasheets, footprints and schematics for CR3950-000 are listed on our Part Details page. You can also find images and similar parts to CR3950-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR3950-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR3950-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR3950-000 fall under?
The CR3950-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CR3950-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR3950-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CR3950-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR3950-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for CR3950-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR3950-000 often in real-time on the comparison pages.
What if I can't find stock of CR3950-000?
You can fill out our help required form which you can use to request a quote for CR3950-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.