Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
RRA-18G-FFG-245,
8-1899574-3 |
No distributors results available
Weight | 2.7kg |
---|---|
Color | Gray |
Height | 245mm |
Shed Inside Diameter | 92/122mm |
Bolt Size Hole | M14 |
Voltage Class | 3 DCkV |
BIL Rating | 130kV |
Cantilever Strength | 11kN |
Application Type | Railway |
Product Availability | AMERICAS, ANZPAC, EMEA, ASIA, China |
Product Type | Railway Insulator |
Technology | EVA |
Power Frequency Withstand (Wet) | 55kV |
Where can I find additional details, specifications and documents for a CR2695-000?
Additional datasheets, footprints and schematics for CR2695-000 are listed on our Part Details page. You can also find images and similar parts to CR2695-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR2695-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR2695-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR2695-000 fall under?
The CR2695-000 is listed under Power Systems > Insulation & Protection > Station Post Insulators.
Can I view similar or alternative parts?
You can view similar parts to CR2695-000 when available in the Station Post Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR2695-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CR2695-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR2695-000 have stock available?
There is no stock from authorised distributors for CR2695-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR2695-000 often in real-time on the comparison pages.
What if I can't find stock of CR2695-000?
You can fill out our help required form which you can use to request a quote for CR2695-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.