Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
1,494
in stock
|
Buy Now | |
Farnell
from US$0.18
|
1,494
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
1,392
in stock
|
Buy Now | |
element14
from US$0.23
|
1,294
in stock
|
Buy Now | |
EBV Elektronik
-
|
11,450
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 32V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Current If CTR | 10mA |
Current Transfer Ratio Min | 50% |
Current Transfer Ratio Typ | 90% |
External Depth | 7.62mm |
External Length / Height | 4.2mm |
External Width | 8.8mm |
Fall Time tf | 6.7µs |
Forward Voltage VF Max | 1.6V |
Input Current | 50mA |
Lead Spacing | 2.54mm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 32V |
Peak Forward Current | 130mA |
Power Ouput Dissipation | 265mW |
Rise Time | 7µs |
Row Pitch | 9mm |
Voltage Vf Typ | 1.25V |
Opto Coupler | Newark Electronics |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP | EBV Elektronik |
Optocoupler DC-IN 1-CH Trans W | RS |
Transistor Output Optocouplers Phototransistor Out Single CTR >50% | Future Electronics |
OPTOCPLR SYSTEM A W.BASE | TTI Europe |
OPTOCOUPLER Wide Baseconnection | Rutronik |
Where can I find additional details, specifications and documents for a CQY80NG?
Additional datasheets, footprints and schematics for CQY80NG are listed on our Part Details page. You can also find images and similar parts to CQY80NG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CQY80NG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CQY80NG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CQY80NG fall under?
The CQY80NG is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CQY80NG when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CQY80NG you can contact the distributor directly for product support, shipping queries etc.
Is the CQY80NG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CQY80NG have stock available?
Authorised distributors including Newark Electronics, Farnell, Transfer Multisort Elektronik, element14 and EBV Elektronik have stock available or on a lead time for CQY80NG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CQY80NG often in real-time on the comparison pages.
What if I can't find stock of CQY80NG?
You can fill out our help required form which you can use to request a quote for CQY80NG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.