Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
3,098
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
3,120
in stock
|
Buy Now | |
element14
from US$0.23
|
3,098
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,751
in stock
|
Buy Now | |
EBV Elektronik
-
|
600
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 32V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 50mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 32V |
Optocoupler, Transistor O/P | Newark Electronics |
No. of Channels:1 Channel | element14 |
OPTOCOUPLER, TRANSISTOR O/P | Farnell |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP | EBV Elektronik |
OPTOCPLR SYSTEM A W.BASE | TTI Europe |
Where can I find additional details, specifications and documents for a CQY80N?
Additional datasheets, footprints and schematics for CQY80N are listed on our Part Details page. You can also find images and similar parts to CQY80N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CQY80N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CQY80N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CQY80N fall under?
The CQY80N is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CQY80N when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CQY80N you can contact the distributor directly for product support, shipping queries etc.
Is the CQY80N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CQY80N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and EBV Elektronik have stock available or on a lead time for CQY80N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CQY80N often in real-time on the comparison pages.
What if I can't find stock of CQY80N?
You can fill out our help required form which you can use to request a quote for CQY80N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.