Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cross Jumper |
---|---|
For Use With | DIN Rail Screw Clamp Terminal Blocks |
No. of Positions | 10Ways |
Pitch Spacing | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Connector Accessory, Cross Jumper, Din Rail Screw Clamp Terminal Blocks, 10 Rohs Compliant: Yes |Multicomp Pro CQV2.5/10 | Newark Electronics |
JUMPER BAR, 2.5MM2 | element14 |
Where can I find additional details, specifications and documents for a CQV2.5/10?
Additional datasheets, footprints and schematics for CQV2.5/10 are listed on our Part Details page. You can also find images and similar parts to CQV2.5/10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CQV2.5/10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CQV2.5/10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CQV2.5/10 fall under?
The CQV2.5/10 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to CQV2.5/10 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CQV2.5/10 you can contact the distributor directly for product support, shipping queries etc.
Is the CQV2.5/10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CQV2.5/10 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CQV2.5/10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CQV2.5/10 often in real-time on the comparison pages.
What if I can't find stock of CQV2.5/10?
You can fill out our help required form which you can use to request a quote for CQV2.5/10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.