Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CQ38573001 |
Jacket Material | Zerohal |
---|---|
Jacket Color | Black |
Conductor Material | Tin-Coated Copper |
Number of Conductors | 1 |
Number of Strands | 1078 |
Conductor Diameter | .1mm |
Wire Diameter | 6.5mm |
Strand Size | 38AWG |
Wire Size | 8AWG |
Voltage Rating | 600/1000VAC |
Product Type | Cable |
Cable 8AWG Zerohal Tin Plated Copper 1000V/1600V Black | Avnet America |
Multi-Conductor Cables ZHENS-8-0 | Sager |
Where can I find additional details, specifications and documents for a CQ38573001?
Additional datasheets, footprints and schematics for CQ38573001 are listed on our Part Details page. You can also find images and similar parts to CQ38573001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CQ38573001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CQ38573001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CQ38573001 fall under?
The CQ38573001 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to CQ38573001 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CQ38573001 you can contact the distributor directly for product support, shipping queries etc.
Is the CQ38573001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CQ38573001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CQ38573001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CQ38573001 often in real-time on the comparison pages.
What if I can't find stock of CQ38573001?
You can fill out our help required form which you can use to request a quote for CQ38573001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.