Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Material | Halogen-Free Polymer |
---|---|
Conductor Material | Tin-Plated Copper |
Conductor Stranding | Standard |
Wire Color | Green with Yellow Stripe |
Wire Size | 14AWG, 2.08mm² |
Voltage Rating | 750/1300V |
Cable Type | Spec 100G |
Wall Type | Dual |
Product Classification | Wire - Spec 99 & 100 |
Cable Style | Primary |
Product Type | Wire |
Operating Temperature Range | -55 – 125°C |
Single Conductor Cable 14AWG Tin Plated Copper Green/Yellow Stripe 1300Vac | Avnet America |
Multi-Conductor Cables 100G0111-2.00-54 | Sager |
Where can I find additional details, specifications and documents for a CQ19753001?
Additional datasheets, footprints and schematics for CQ19753001 are listed on our Part Details page. You can also find images and similar parts to CQ19753001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CQ19753001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CQ19753001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CQ19753001 fall under?
The CQ19753001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to CQ19753001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CQ19753001 you can contact the distributor directly for product support, shipping queries etc.
Is the CQ19753001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CQ19753001 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for CQ19753001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CQ19753001 often in real-time on the comparison pages.
What if I can't find stock of CQ19753001?
You can fill out our help required form which you can use to request a quote for CQ19753001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.