Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Pin Diameter | 2.03mm |
Insulator Colour | Blue |
Insulator Material | PVC (Polyvinylchloride) |
TERMINAL, PIN, 0.08IN, CRIMP, BLUE | element14 |
Terminal, Pin, 0.08In, Crimp, Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a CPT-TV-1416?
Additional datasheets, footprints and schematics for CPT-TV-1416 are listed on our Part Details page. You can also find images and similar parts to CPT-TV-1416 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPT-TV-1416 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPT-TV-1416 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPT-TV-1416 fall under?
The CPT-TV-1416 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to CPT-TV-1416 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPT-TV-1416 you can contact the distributor directly for product support, shipping queries etc.
Is the CPT-TV-1416 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPT-TV-1416 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CPT-TV-1416.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPT-TV-1416 often in real-time on the comparison pages.
What if I can't find stock of CPT-TV-1416?
You can fill out our help required form which you can use to request a quote for CPT-TV-1416 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.