Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Curr. Consumption (mA) | 20 |
---|---|
Dimensions LxWxH (in) | 1.69 x 1.69 x 1.3 |
Dimensions LxWxH (mm) | 43 x 43 x 33 |
Driving Circuit | Yes |
Height (mm) | 33 |
Input Type | Vdc |
Length (mm) | 43 |
Mounting Style | Wire Leads |
Operating Temp MAX (°C) | 60 |
Operating Temp MIN (°C) | -20 |
Rated Frequency (Hz) | 2900 |
Rated Voltage | 12 |
Shape | Round |
Sound Pressure (dB) | 85 |
Technology | Piezo |
Washable | No |
Width (mm) | 43 |
Where can I find additional details, specifications and documents for a CPI-4333-85L127?
Additional datasheets, footprints and schematics for CPI-4333-85L127 are listed on our Part Details page. You can also find images and similar parts to CPI-4333-85L127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPI-4333-85L127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPI-4333-85L127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPI-4333-85L127 fall under?
The CPI-4333-85L127 is listed under audio > buzzers > audio-indicators > cpi-4333-85l127.
Can I view similar or alternative parts?
You can view similar parts to CPI-4333-85L127 when available in the cpi-4333-85l127 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPI-4333-85L127 you can contact the distributor directly for product support, shipping queries etc.
Is the CPI-4333-85L127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPI-4333-85L127 have stock available?
Authorised distributors including CUI Devices, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for CPI-4333-85L127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPI-4333-85L127 often in real-time on the comparison pages.
What if I can't find stock of CPI-4333-85L127?
You can fill out our help required form which you can use to request a quote for CPI-4333-85L127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.