Status: | Unknown |
---|---|
Series: | CPF Series |
RoHS: | Unknown |
Resistance | 100kohm |
---|---|
Voltage Rating | 500V |
Resistor Case Style | Axial Leaded |
Power Rating | 3W |
Resistance Tolerance | 1% |
Product Range | CPF Series |
Resistor Element Type | Metal Film |
No. of Pins | 2 |
Metal Film Resistor, 100Kohm, 3W, 1% | Newark Electronics |
CPF Series ╪ 4.57 x 14.1 mm 3 W 100 kOhm ▒1 % ▒50 ppm/░C Metal Film Resistor | Future Electronics |
Res Metal Film 100kOhm 1% ± 50ppm/°C 3W Industrial Power Precision Flameproof Axial Leaded Bulk | Avnet America |
Where can I find additional details, specifications and documents for a CPF3100K00FHE14?
Additional datasheets, footprints and schematics for CPF3100K00FHE14 are listed on our Part Details page. You can also find images and similar parts to CPF3100K00FHE14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPF3100K00FHE14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPF3100K00FHE14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPF3100K00FHE14 fall under?
The CPF3100K00FHE14 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CPF3100K00FHE14 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPF3100K00FHE14 you can contact the distributor directly for product support, shipping queries etc.
Is the CPF3100K00FHE14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPF3100K00FHE14 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for CPF3100K00FHE14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPF3100K00FHE14 often in real-time on the comparison pages.
What if I can't find stock of CPF3100K00FHE14?
You can fill out our help required form which you can use to request a quote for CPF3100K00FHE14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.