CPF150R000FEE14. Resistors by Vishay Intertechnology

RES 50R 1% 1W AXIAL METAL FILM

Status: Unknown
Series: CPF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$0.45
984
in stock
Buy Now
Logo for element14
element14
from US$2.13
984
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.92
925
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.32
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.37
-
Buy Now

Specifications

Resistance 50ohm
Product Range CPF Series
Power Rating 1W
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 250V
Resistor Element Material Metal Film
Temperature Coefficient ± 25ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

RES, 50R, 1%, 1W, AXIAL, METAL FILM | element14
Metal Film Resistor, 50 Ohm, 1W, 1% | Newark Electronics
Resistor, 50 Ohm, ± 1%, 1 W, Axial Leaded, Metal Film, Power | Avnet America
50 OHM 1% 1W 25PPM | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CPF150R000FEE14.?

Additional datasheets, footprints and schematics for CPF150R000FEE14. are listed on our Part Details page. You can also find images and similar parts to CPF150R000FEE14. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CPF150R000FEE14. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPF150R000FEE14. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CPF150R000FEE14. fall under?

The CPF150R000FEE14. is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CPF150R000FEE14. when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CPF150R000FEE14. you can contact the distributor directly for product support, shipping queries etc.

Is the CPF150R000FEE14. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CPF150R000FEE14. have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for CPF150R000FEE14..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CPF150R000FEE14. often in real-time on the comparison pages.

What if I can't find stock of CPF150R000FEE14.?

You can fill out our help required form which you can use to request a quote for CPF150R000FEE14. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay