Status: | Unknown |
---|---|
Series: | CPF Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
No stock
|
Buy Now | |
RS Americas
from US$0.50
|
454
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
400
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
400
in stock
|
Buy Now | |
element14
from US$0.49
|
40
in stock
|
Buy Now | |
Farnell
from US$0.55
|
40
in stock
|
Buy Now | |
Future Electronics
from US$4.39
|
-
|
Buy Now |
Resistance | 100ohm |
---|---|
Product Range | CPF Series |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Type | Metal Film |
No. of Pins | 2Pins |
CPF Series Axial Metal Film Resistor 100Ohms +/-1% 1W +/-100ppm/degC | Vishay Dale CPF1100R00FKE14 | RS Americas |
Cpf-1 100 1% T-1 E14 E3 Rohs Compliant: Yes |Vishay CPF1100R00FKE14 | Newark Electronics |
Res Metal Film 100 Ohm 1% 1W ±100ppm/°C Conformal Axial Thru-Hole Bulk | Avnet America |
METAL FILM RESISTOR, 100 OHM, 1W, 1% | element14 |
Resistor, Metal Film | RS |
CPF Series ╪ 2.29 x 6.1 mm 1 W 100 Ohm ▒1% ▒100 ppm/░C Metal Film Resistor | Future Electronics |
Where can I find additional details, specifications and documents for a CPF1100R00FKE14?
Additional datasheets, footprints and schematics for CPF1100R00FKE14 are listed on our Part Details page. You can also find images and similar parts to CPF1100R00FKE14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPF1100R00FKE14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPF1100R00FKE14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPF1100R00FKE14 fall under?
The CPF1100R00FKE14 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CPF1100R00FKE14 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPF1100R00FKE14 you can contact the distributor directly for product support, shipping queries etc.
Is the CPF1100R00FKE14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPF1100R00FKE14 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CPF1100R00FKE14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPF1100R00FKE14 often in real-time on the comparison pages.
What if I can't find stock of CPF1100R00FKE14?
You can fill out our help required form which you can use to request a quote for CPF1100R00FKE14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.