Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CP7638-000 |
Adhesive Pre-Coat | Yes |
---|---|
Material Code | 4 |
Material | Polyolefin Flexible Modified |
Material Systems Code | 10 |
Lipped | Yes |
Inside Diameter as Supplied | 37.3mm, 1.47in |
Approved Standards | SAE AS81765/1 Type II |
Zugelassene Standards | SAE AS81765/1 Type II |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Type | High Performance Pre-Coat Adhesive |
Molded Part Shape Code | 202 |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Molded Part Shape | Straight |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Cross Referenced to TE CNTY RAYCHEM - Part: RYC202D253-4-10/86-0 | Heilind Electronics |
Cable Accessories Boot Polyolefin Black | Avnet America |
Where can I find additional details, specifications and documents for a CP7638-000?
Additional datasheets, footprints and schematics for CP7638-000 are listed on our Part Details page. You can also find images and similar parts to CP7638-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP7638-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP7638-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP7638-000 fall under?
The CP7638-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to CP7638-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP7638-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CP7638-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP7638-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America and Farnell have stock available or on a lead time for CP7638-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP7638-000 often in real-time on the comparison pages.
What if I can't find stock of CP7638-000?
You can fill out our help required form which you can use to request a quote for CP7638-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.