CP6629-000 Hook Up Wire by TE Connectivity

FLHTA0311-22-0

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Conductor Material Tin-Coated Copper
Insulation Material Radiation-Crosslinked, Modified ETFE
Wire Size 22AWG, .33mm²
Voltage Rating 600V
Cable Type FlexLite HT
Operating Temperature Range -65 – 200°C

Alternative Descriptions

Hook-up Wire FLHTA0311-22-0 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CP6629-000?

Additional datasheets, footprints and schematics for CP6629-000 are listed on our Part Details page. You can also find images and similar parts to CP6629-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CP6629-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP6629-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CP6629-000 fall under?

The CP6629-000 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to CP6629-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CP6629-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CP6629-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CP6629-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for CP6629-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CP6629-000 often in real-time on the comparison pages.

What if I can't find stock of CP6629-000?

You can fill out our help required form which you can use to request a quote for CP6629-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay