Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MXSU-5141-T4 |
Prices starting from US$785.34
Distributor | Stock | ||
---|---|---|---|
Boersig
from US$785.34
|
-
|
Buy Now |
Outer Insulation | Tube |
---|---|
Number of Cores | 1 |
Cross-Section Range | 240 – 400mm², 95 – 240mm² |
Sheath Outside Diameter | 30mm |
Insulation Diameter | 23 – 33.6mm, 29.9 – 38.8mm |
Conductor Diameter | 10.3 – 19.2mm, 17.8 – 24.6mm |
Voltage Class | ≤ 24kV |
Standards | IEC 60502-4, HD CENELEC 629.1 |
Application Type | Transition |
Installation Instruction | German |
Product Availability | EMEA |
Mechanical Connectors Included | Yes |
Insulation | Plastic (XLPE) |
Technology | Heat Shrink |
Product Type | Medium Voltage Size Transition Joint |
Cable Shield Style | Wire |
Where can I find additional details, specifications and documents for a CP5162-005?
Additional datasheets, footprints and schematics for CP5162-005 are listed on our Part Details page. You can also find images and similar parts to CP5162-005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP5162-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP5162-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP5162-005 fall under?
The CP5162-005 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to CP5162-005 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP5162-005 you can contact the distributor directly for product support, shipping queries etc.
Is the CP5162-005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP5162-005 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for CP5162-005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP5162-005 often in real-time on the comparison pages.
What if I can't find stock of CP5162-005?
You can fill out our help required form which you can use to request a quote for CP5162-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.